Knowles Ceramic Capacitors 2220J4K00102KXT

Description
CAP CER 1000PF 4KV X7R 2220
Request a Quote Datasheet
Description
CAP CER 1000PF 4KV X7R 2220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2220J4K00102KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2220J4K00102KXTCT-ND
Ceramic Capacitors 1608-2220J4K00102KXTCT-ND
CAP CER 1000PF 4KV X7R 2220

CAP CER 1000PF 4KV X7R 2220

Buy Now Datasheet
Ceramic Capacitors - 1608-2220J4K00102KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2220J4K00102KXTTR-ND
Ceramic Capacitors 1608-2220J4K00102KXTTR-ND
1000pF ±10% 4000V (4kV) Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

1000pF ±10% 4000V (4kV) Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-2220J4K00102KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2220J4K00102KXTDKR-ND
Ceramic Capacitors 1608-2220J4K00102KXTDKR-ND
CAP CER 1000PF 4KV X7R 2220

CAP CER 1000PF 4KV X7R 2220

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1330102-2220J4K00102KXT - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330102-2220J4K00102KXT
Capacitors - Ceramic Capacitors 1330102-2220J4K00102KXT
Manufacturer: Knowles Syfer Win Source Part Number: 1330102-2220J4K00102 KXT Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) Applications: General Purpose Standard Package: 500 Mounting: Surface Mount, MLCC Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 4000V (4kV) Temperature Coefficient: X7R Thickness (Max): 0.098" (2.50mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2220 (5750 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Base Product Number: 2220J RoHS Status: ROHS3 Compliant

Manufacturer: Knowles Syfer
Win Source Part Number: 1330102-2220J4K00102KXT
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm)
Applications: General Purpose
Standard Package: 500
Mounting: Surface Mount, MLCC
Capacitance: 1000 pF
Tolerance: ±10%
Voltage - Rated: 4000V (4kV)
Temperature Coefficient: X7R
Thickness (Max): 0.098" (2.50mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 2220 (5750 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Base Product Number: 2220J
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
1000PF 4KV Capacitor
60-2220J4K00102KXT
1000PF 4KV Capacitor 60-2220J4K00102KXT
CAP CER 1000PF 4KV X7R 2220 Product overview: 2220J4K00102KXT from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 4KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 4KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2220J4K00102KXT can be used for catalog matching and distributor lookup.

CAP CER 1000PF 4KV X7R 2220 Product overview: 2220J4K00102KXT from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 4KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 4KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2220J4K00102KXT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1608-2220J4K00102KXTCT-ND 1608-2220J4K00102KXTDKR-ND 1330102-2220J4K00102KXT 60-2220J4K00102KXT
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 1000PF 4KV Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 1763-0603B102K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers