Knowles Precision Devices Ceramic Capacitors 2220J2K00102KXT

Description
CAP CER 1000PF 2KV X7R 2220
Request a Quote Datasheet
Description
CAP CER 1000PF 2KV X7R 2220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2220J2K00102KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2220J2K00102KXTCT-ND
Ceramic Capacitors 1608-2220J2K00102KXTCT-ND
CAP CER 1000PF 2KV X7R 2220

CAP CER 1000PF 2KV X7R 2220

Buy Now Datasheet
Ceramic Capacitors - 1608-2220J2K00102KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2220J2K00102KXTDKR-ND
Ceramic Capacitors 1608-2220J2K00102KXTDKR-ND
CAP CER 1000PF 2KV X7R 2220

CAP CER 1000PF 2KV X7R 2220

Buy Now Datasheet
Ceramic Capacitors - 1608-2220J2K00102KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2220J2K00102KXTTR-ND
Ceramic Capacitors 1608-2220J2K00102KXTTR-ND
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-2220J2K00102KXTCT-ND 1608-2220J2K00102KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C0805C220J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701111 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details