Knowles Ceramic Capacitors 2220J0630393MXT

Description
0.039µF ±20% 63V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.039µF ±20% 63V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2220J0630393MXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2220J0630393MXT-ND
Ceramic Capacitors 2220J0630393MXT-ND
0.039µF ±20% 63V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

0.039µF ±20% 63V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2220J0630393MXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2220J0630393MXT
Ceramic Capacitors 2220J0630393MXT
CAP CER 0.039UF 63V X7R 2220

CAP CER 0.039UF 63V X7R 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 2220J0630393MXT-ND 2220J0630393MXT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0390 microF 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0160100GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Aluminum Electrolytic Capacitors - 1572-1313-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications Bypass
Features Polarized
View Details
4 suppliers