Knowles Ceramic Capacitors 2220J0630224KXT

Description
0.22µF ±10% 63V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 63V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2220J0630224KXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2220J0630224KXT-ND
Ceramic Capacitors 2220J0630224KXT-ND
0.22µF ±10% 63V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

0.22µF ±10% 63V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2220J0630224KXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2220J0630224KXT
Ceramic Capacitors 2220J0630224KXT
CAP CER 0.22UF 63V X7R 2220

CAP CER 0.22UF 63V X7R 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 2220J0630224KXT-ND 2220J0630224KXT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitors - 1572-1004-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-050525000300GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details