Knowles Ceramic Capacitors 2220J0630125MDT

Description
1.2µF ±20% 63V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)
Request a Quote Datasheet
Description
1.2µF ±20% 63V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2220J0630125MDT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2220J0630125MDT-ND
Ceramic Capacitors 2220J0630125MDT-ND
1.2µF ±20% 63V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

1.2µF ±20% 63V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 2220J0630125MDT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1.2 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C133U030AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 0603J0100470KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701127 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers