Knowles Precision Devices Ceramic Capacitors 2220J0250272GFT

Description
2700pF ±2% 25V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet
Description
2700pF ±2% 25V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2220J0250272GFT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2220J0250272GFT-ND
Ceramic Capacitors 2220J0250272GFT-ND
2700pF ±2% 25V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

2700pF ±2% 25V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2220J0250272GFT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2220J0250272GFT
Ceramic Capacitors 2220J0250272GFT
CAP CER 2700PF 25V C0G/NP0 2220

CAP CER 2700PF 25V C0G/NP0 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 2220J0250272GFT-ND 2220J0250272GFT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitor 0.047Uf 100V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F671 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.0470 microF
View Details
2 suppliers
Ceramic Capacitors - 1608-050525001P50BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details