Knowles Ceramic Capacitors 2215YA250472KJTSYX

Description
4700pF ±10% 250VAC Ceramic Capacitor X7R 2215 (5738 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 250VAC Ceramic Capacitor X7R 2215 (5738 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2215YA250472KJTSYXTR-ND - DigiKey
Thief River Falls, MN, United States
4700pF ±10% 250VAC Ceramic Capacitor X7R 2215 (5738 Metric)

4700pF ±10% 250VAC Ceramic Capacitor X7R 2215 (5738 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-2215YA250472KJTSYXCT-ND - DigiKey
Thief River Falls, MN, United States
4700pF ±10% 250VAC Ceramic Capacitor X7R 2215 (5738 Metric)

4700pF ±10% 250VAC Ceramic Capacitor X7R 2215 (5738 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-2215YA250472KJTSYXDKR-ND - DigiKey
Thief River Falls, MN, United States
4700pF ±10% 250VAC Ceramic Capacitor X7R 2215 (5738 Metric)

4700pF ±10% 250VAC Ceramic Capacitor X7R 2215 (5738 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2215YA250472KJTSYX - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2215YA250472KJTSYX
Ceramic Capacitors 2215YA250472KJTSYX
CAP CER 4700PF 250V X7R 2220

CAP CER 4700PF 250V X7R 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-2215YA250472KJTSYXTR-ND 1608-2215YA250472KJTSYXDKR-ND 2215YA250472KJTSYX
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101282U100BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2800 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers