Knowles Ceramic Capacitors 2215Y5K00222KXT

Description
2215 5000VDC 2.2NF 10% X7R(2R1)
Request a Quote Datasheet
Description
2215 5000VDC 2.2NF 10% X7R(2R1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2215Y5K00222KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2215Y5K00222KXTTR-ND
Ceramic Capacitors 1608-2215Y5K00222KXTTR-ND
2215 5000VDC 2.2NF 10% X7R(2R1)

2215 5000VDC 2.2NF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-2215Y5K00222KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2215Y5K00222KXTDKR-ND
Ceramic Capacitors 1608-2215Y5K00222KXTDKR-ND
2215 5000VDC 2.2NF 10% X7R(2R1)

2215 5000VDC 2.2NF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-2215Y5K00222KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2215Y5K00222KXTCT-ND
Ceramic Capacitors 1608-2215Y5K00222KXTCT-ND
2215 5000VDC 2.2NF 10% X7R(2R1)

2215 5000VDC 2.2NF 10% X7R(2R1)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-2215Y5K00222KXTTR-ND 1608-2215Y5K00222KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-380LX122M200J052 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers