Knowles Precision Devices Ceramic Capacitors 2215Y4K00472KXT

Description
2215 4000VDC 4.7NF 10% X7R(2R1)
Request a Quote Datasheet
Description
2215 4000VDC 4.7NF 10% X7R(2R1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2215Y4K00472KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2215Y4K00472KXTCT-ND
Ceramic Capacitors 1608-2215Y4K00472KXTCT-ND
2215 4000VDC 4.7NF 10% X7R(2R1)

2215 4000VDC 4.7NF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-2215Y4K00472KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2215Y4K00472KXTTR-ND
Ceramic Capacitors 1608-2215Y4K00472KXTTR-ND
2215 4000VDC 4.7NF 10% X7R(2R1)

2215 4000VDC 4.7NF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-2215Y4K00472KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2215Y4K00472KXTDKR-ND
Ceramic Capacitors 1608-2215Y4K00472KXTDKR-ND
2215 4000VDC 4.7NF 10% X7R(2R1)

2215 4000VDC 4.7NF 10% X7R(2R1)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-2215Y4K00472KXTCT-ND 1608-2215Y4K00472KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - CK05BX333K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details