Knowles Precision Devices Ceramic Capacitors 2215Y3K00103KXT

Description
2215 3000VDC 10NF 10% X7R(2R1)
Request a Quote Datasheet
Description
2215 3000VDC 10NF 10% X7R(2R1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2215Y3K00103KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2215Y3K00103KXTTR-ND
Ceramic Capacitors 1608-2215Y3K00103KXTTR-ND
2215 3000VDC 10NF 10% X7R(2R1)

2215 3000VDC 10NF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-2215Y3K00103KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2215Y3K00103KXTDKR-ND
Ceramic Capacitors 1608-2215Y3K00103KXTDKR-ND
2215 3000VDC 10NF 10% X7R(2R1)

2215 3000VDC 10NF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-2215Y3K00103KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2215Y3K00103KXTCT-ND
Ceramic Capacitors 1608-2215Y3K00103KXTCT-ND
2215 3000VDC 10NF 10% X7R(2R1)

2215 3000VDC 10NF 10% X7R(2R1)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-2215Y3K00103KXTTR-ND 1608-2215Y3K00103KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 380LX102M160J042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminium Capacitors - 1701048 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details