Knowles Ceramic Capacitors 2215JA250821KCTSP

Description
820pF ±10% 250V Ceramic Capacitor C0G, NP0 (1B) 2215 (5738 Metric)
Request a Quote Datasheet
Description
820pF ±10% 250V Ceramic Capacitor C0G, NP0 (1B) 2215 (5738 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2215JA250821KCTSP-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2215JA250821KCTSP-ND
Ceramic Capacitors 2215JA250821KCTSP-ND
820pF ±10% 250V Ceramic Capacitor C0G, NP0 (1B) 2215 (5738 Metric)

820pF ±10% 250V Ceramic Capacitor C0G, NP0 (1B) 2215 (5738 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2215JA250821KCTSP - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2215JA250821KCTSP
Ceramic Capacitors 2215JA250821KCTSP
CAP CER 820PF 250V C0G/NP0 2215

CAP CER 820PF 250V C0G/NP0 2215

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 2215JA250821KCTSP-ND 2215JA250821KCTSP
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C822K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 0603J0106P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701224 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers