Knowles Ceramic Capacitors 2211Y5K00681KXT

Description
2211 5000VDC 680PF 10% X7R(2R1)
Request a Quote Datasheet
Description
2211 5000VDC 680PF 10% X7R(2R1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2211Y5K00681KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2211Y5K00681KXTTR-ND
Ceramic Capacitors 1608-2211Y5K00681KXTTR-ND
2211 5000VDC 680PF 10% X7R(2R1)

2211 5000VDC 680PF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-2211Y5K00681KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2211Y5K00681KXTCT-ND
Ceramic Capacitors 1608-2211Y5K00681KXTCT-ND
2211 5000VDC 680PF 10% X7R(2R1)

2211 5000VDC 680PF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-2211Y5K00681KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2211Y5K00681KXTDKR-ND
Ceramic Capacitors 1608-2211Y5K00681KXTDKR-ND
2211 5000VDC 680PF 10% X7R(2R1)

2211 5000VDC 680PF 10% X7R(2R1)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-2211Y5K00681KXTTR-ND 1608-2211Y5K00681KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-040220500102KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic - 101C373U040AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details