Knowles Precision Devices Ceramic Capacitors 2211Y5K00681KST

Description
2211 5000VDC 680PF 10% X7R(2R1)
Request a Quote Datasheet
Description
2211 5000VDC 680PF 10% X7R(2R1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2211Y5K00681KSTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2211Y5K00681KSTCT-ND
Ceramic Capacitors 1608-2211Y5K00681KSTCT-ND
2211 5000VDC 680PF 10% X7R(2R1)

2211 5000VDC 680PF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-2211Y5K00681KSTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2211Y5K00681KSTTR-ND
Ceramic Capacitors 1608-2211Y5K00681KSTTR-ND
2211 5000VDC 680PF 10% X7R(2R1)

2211 5000VDC 680PF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-2211Y5K00681KSTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2211Y5K00681KSTDKR-ND
Ceramic Capacitors 1608-2211Y5K00681KSTDKR-ND
2211 5000VDC 680PF 10% X7R(2R1)

2211 5000VDC 680PF 10% X7R(2R1)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-2211Y5K00681KSTCT-ND 1608-2211Y5K00681KSTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F651 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.1000 microF
View Details
2 suppliers
Aluminium Capacitors - 1701234 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details