Knowles Ceramic Capacitors 2211Y5000394KXT

Description
2211 500VDC 390NF 10% X7R(2R1)
Request a Quote Datasheet
Description
2211 500VDC 390NF 10% X7R(2R1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2211Y5000394KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2211Y5000394KXTTR-ND
Ceramic Capacitors 1608-2211Y5000394KXTTR-ND
2211 500VDC 390NF 10% X7R(2R1)

2211 500VDC 390NF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-2211Y5000394KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2211Y5000394KXTCT-ND
Ceramic Capacitors 1608-2211Y5000394KXTCT-ND
2211 500VDC 390NF 10% X7R(2R1)

2211 500VDC 390NF 10% X7R(2R1)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1608-2211Y5000394KXTTR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C163U050AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701103 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100271FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details