Knowles Precision Devices Ceramic Capacitors 2211Y3K00392KST

Description
2211 3000VDC 3.9NF 10% X7R(2R1)
Request a Quote Datasheet
Description
2211 3000VDC 3.9NF 10% X7R(2R1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2211Y3K00392KSTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2211Y3K00392KSTCT-ND
Ceramic Capacitors 1608-2211Y3K00392KSTCT-ND
2211 3000VDC 3.9NF 10% X7R(2R1)

2211 3000VDC 3.9NF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-2211Y3K00392KSTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2211Y3K00392KSTDKR-ND
Ceramic Capacitors 1608-2211Y3K00392KSTDKR-ND
2211 3000VDC 3.9NF 10% X7R(2R1)

2211 3000VDC 3.9NF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-2211Y3K00392KSTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2211Y3K00392KSTTR-ND
Ceramic Capacitors 1608-2211Y3K00392KSTTR-ND
2211 3000VDC 3.9NF 10% X7R(2R1)

2211 3000VDC 3.9NF 10% X7R(2R1)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-2211Y3K00392KSTCT-ND 1608-2211Y3K00392KSTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021326 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-1244-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701057 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details