Knowles Precision Devices Ceramic Capacitors 2211JA250151KXTSP

Description
150pF ±10% 250V Ceramic Capacitor X7R (2R1) 2211 (5728 Metric)
Request a Quote Datasheet
Description
150pF ±10% 250V Ceramic Capacitor X7R (2R1) 2211 (5728 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2211JA250151KXTSP-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2211JA250151KXTSP-ND
Ceramic Capacitors 2211JA250151KXTSP-ND
150pF ±10% 250V Ceramic Capacitor X7R (2R1) 2211 (5728 Metric)

150pF ±10% 250V Ceramic Capacitor X7R (2R1) 2211 (5728 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 2211JA250151KXTSP-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 113364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details