Knowles Precision Devices Ceramic Capacitors 2211J2K00183KXT

Description
2211 2000VDC 18NF 10% X7R(2R1)
Request a Quote Datasheet
Description
2211 2000VDC 18NF 10% X7R(2R1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2211J2K00183KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2211J2K00183KXTTR-ND
Ceramic Capacitors 1608-2211J2K00183KXTTR-ND
2211 2000VDC 18NF 10% X7R(2R1)

2211 2000VDC 18NF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-2211J2K00183KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2211J2K00183KXTDKR-ND
Ceramic Capacitors 1608-2211J2K00183KXTDKR-ND
2211 2000VDC 18NF 10% X7R(2R1)

2211 2000VDC 18NF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-2211J2K00183KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2211J2K00183KXTCT-ND
Ceramic Capacitors 1608-2211J2K00183KXTCT-ND
2211 2000VDC 18NF 10% X7R(2R1)

2211 2000VDC 18NF 10% X7R(2R1)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-2211J2K00183KXTTR-ND 1608-2211J2K00183KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 113364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details