The 207FSR360XPCD is a radial lead aluminum electrolytic capacitor designed for photoflash applications, with a rated voltage of 360 VDC and a capacitance of 200 µF. It has a maximum equivalent series resistance of 0.442 Ω at 120 Hz and 20°C, and dimensions of 13.5 mm in diameter and 45 mm in length. The capacitor operates within a temperature range of -20°C to +55°C, meets JIS C 2365 compliance, and maintains capacitance change under 10% of the initial value after 5000 flash cycles. Leakage current and dissipation factor are specified to remain within 150% of their maximum rated values after qualifying tests including 500 hours at 55°C with no voltage applied.
Datasheet Summary Powered by GS/AI
The 207FSR360XPCD is a radial lead aluminum electrolytic capacitor designed for photoflash applications, with a rated voltage of 360 VDC and a capacitance of 200 µF. It has a maximum equivalent series resistance of 0.442 Ω at 120 Hz and 20°C, and dimensions of 13.5 mm in diameter and 45 mm in length. The capacitor operates within a temperature range of -20°C to +55°C, meets JIS C 2365 compliance, and maintains capacitance change under 10% of the initial value after 5000 flash cycles. Leakage current and dissipation factor are specified to remain within 150% of their maximum rated values after qualifying tests including 500 hours at 55°C with no voltage applied.