The 207FSR360XJDG is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated at 360 VDC with a capacitance of 200 µF, a maximum ESR of 0.442 Ω at 120 Hz and 20°C, and physical dimensions of 13 mm in diameter and 50 mm in length. It complies with JIS 2365, operates within a temperature range of -20°C to +55°C, and meets specified limits for capacitance change, dissipation factor, and leakage current under flash cycling and shelf life conditions.
Datasheet Summary Powered by GS/AI
The 207FSR360XJDG is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated at 360 VDC with a capacitance of 200 µF, a maximum ESR of 0.442 Ω at 120 Hz and 20°C, and physical dimensions of 13 mm in diameter and 50 mm in length. It complies with JIS 2365, operates within a temperature range of -20°C to +55°C, and meets specified limits for capacitance change, dissipation factor, and leakage current under flash cycling and shelf life conditions.