The 207DER2R5SDH is a radial lead ultracapacitor with a rated voltage of 2.5 V, capacitance of 200 F, and operating temperature range of -25°C to +70°C. It has a case size of 30 mm in diameter by 50 mm in length, with a lead spacing of 10 mm and lead diameter of 1.5 mm. The part supports up to 500,000 charge/discharge cycles with a capacitance change of no more than +30% of initial values and ESR remaining under 200% of the initial specification. Its weight is 39.39 grams and volume is 35.343 mL. The maximum DC leakage current is 7.4 mA at 25°C after 72 hours, and its maximum continuous charge/discharge current is 20 A. Energy density is 4.9122 Wh/kg and power density is 0.8488 kW/kg.
Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
CAP 200F -20% +50% 2.5V T/H
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 207DER2R5SDH | 207DER2R5SDH |
| Product Name | Ultracapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Ultracapacitor | Single-Layer |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) |
| Capacitance Range | 2.00E8 microF | 2.00E8 microF |
| WVDC | 2.5 volts | 2.5 volts |