Cornell Dubilier Aluminum Electrolytic 189LMX025M2DH

Description
For New Design: Yes Capacitance: 18,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 30mm Length: 50mm
Request a Quote
Description
For New Design: Yes Capacitance: 18,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 30mm Length: 50mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 189LMX025M2DH is a 25V aluminum electrolytic capacitor with 18,000 µF capacitance, 30 mm diameter, and 50 mm length. It has a maximum ESR of 0.0276 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 3.64 A at 105°C. The operating temperature range is -40°C to +105°C. Capacitance tolerance is +20% at 120 Hz and 20°C. The component is rated for 5,000 hours of load life at 105°C with rated voltage and ripple current applied.

Datasheet Summary
Powered by GS/AI

The 189LMX025M2DH is a 25V aluminum electrolytic capacitor with 18,000 µF capacitance, 30 mm diameter, and 50 mm length. It has a maximum ESR of 0.0276 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 3.64 A at 105°C. The operating temperature range is -40°C to +105°C. Capacitance tolerance is +20% at 120 Hz and 20°C. The component is rated for 5,000 hours of load life at 105°C with rated voltage and ripple current applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 189LMX025M2DH - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
189LMX025M2DH
Aluminum Electrolytic 189LMX025M2DH
For New Design: Yes Capacitance: 18,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 30mm Length: 50mm
  • For New Design: Yes
  • Capacitance: 18,000 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 5,000 @ 105°C
  • Ripple Current: —
  • ESR: —
  • Diameter: 30mm
  • Length: 50mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 189LMX025M2DH
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101742U040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7400 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C713U020AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C384U020DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details