For New Design: Yes
Capacitance: 18,000 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 35mm
Length: 30mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 18,000 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 35mm
Length: 30mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 189LMX016M2ED is a 16 V aluminum electrolytic capacitor with a capacitance of 18,000 µF, a diameter of 35 mm, and a length of 30 mm. It has an ESR of 0.0414 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 3.09 A at 105°C. The part operates within a temperature range of -40°C to +105°C for voltages below 100 WVDC and has a load life of 5,000 hours at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 189LMX016M2ED is a 16 V aluminum electrolytic capacitor with a capacitance of 18,000 µF, a diameter of 35 mm, and a length of 30 mm. It has an ESR of 0.0414 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 3.09 A at 105°C. The part operates within a temperature range of -40°C to +105°C for voltages below 100 WVDC and has a load life of 5,000 hours at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.