For New Design: Yes
Capacitance: 18,000 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 30mm
Length: 35mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 18,000 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 30mm
Length: 35mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 189LMX016M2DE is a 18,000 µF aluminum electrolytic capacitor rated for 16 VDC, with a diameter of 30 mm and a length of 35 mm. It operates from -40°C to +105°C, has a capacitance tolerance of +20% at 120 Hz and 20°C, and a maximum ESR of 0.0414 Ω at 120 Hz and +20°C. The ripple current rating is 3.02 A at 120 Hz and +105°C. It meets a 5,000-hour load life specification at 105°C with rated voltage and ripple current applied, and a 1,000-hour shelf life at 105°C with no voltage applied, with specified limits on capacitance change, dissipation factor, and leakage current.
Datasheet Summary Powered by GS/AI
The 189LMX016M2DE is a 18,000 µF aluminum electrolytic capacitor rated for 16 VDC, with a diameter of 30 mm and a length of 35 mm. It operates from -40°C to +105°C, has a capacitance tolerance of +20% at 120 Hz and 20°C, and a maximum ESR of 0.0414 Ω at 120 Hz and +20°C. The ripple current rating is 3.02 A at 120 Hz and +105°C. It meets a 5,000-hour load life specification at 105°C with rated voltage and ripple current applied, and a 1,000-hour shelf life at 105°C with no voltage applied, with specified limits on capacitance change, dissipation factor, and leakage current.