Cornell Dubilier Aluminum Electrolytic 189LMX016M2CH

Description
For New Design: Yes Capacitance: 18,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 25mm Length: 50mm
Request a Quote
Description
For New Design: Yes Capacitance: 18,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 25mm Length: 50mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 189LMX016M2CH is a 16 V aluminum electrolytic capacitor with a capacitance of 18,000 µF, a maximum ESR of 0.0414 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 3.11 A at 105°C. It measures 25 mm in diameter and 50 mm in length. The capacitor operates within a temperature range of -40°C to +105°C and is rated for 5,000 hours of load life at 105°C under rated voltage and ripple current. Capacitance tolerance is +20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 189LMX016M2CH is a 16 V aluminum electrolytic capacitor with a capacitance of 18,000 µF, a maximum ESR of 0.0414 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 3.11 A at 105°C. It measures 25 mm in diameter and 50 mm in length. The capacitor operates within a temperature range of -40°C to +105°C and is rated for 5,000 hours of load life at 105°C under rated voltage and ripple current. Capacitance tolerance is +20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 189LMX016M2CH - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
189LMX016M2CH
Aluminum Electrolytic 189LMX016M2CH
For New Design: Yes Capacitance: 18,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 25mm Length: 50mm
  • For New Design: Yes
  • Capacitance: 18,000 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 5,000 @ 105°C
  • Ripple Current: —
  • ESR: —
  • Diameter: 25mm
  • Length: 50mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 189LMX016M2CH
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101892U030AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8900 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 338-101C103U075AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C194U030CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101162U100EH2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1600 microF
View Details
3 suppliers