For New Design: Yes
Capacitance: 18,000 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 35mm
Length: 25mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 18,000 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 35mm
Length: 25mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 189LMX010M2EC is a 18,000 µF, 10 V aluminum electrolytic capacitor with a 35 mm diameter and 25 mm length, designed for bulk filtering in switching power supplies. It operates from -40°C to +105°C and meets a 5,000-hour load life specification at 105°C with rated voltage and ripple current applied. At 120 Hz and +20°C, it has a dissipation factor of 0.15 and a maximum ESR of 0.0553 Ω, supporting a rated RMS ripple current of 2.43 A. The capacitance tolerance is +20% at 120 Hz, 20°C. Lead style is code 9, with a 25 to 35 mm diameter. No other part-specific ratings are inferred.
Datasheet Summary Powered by GS/AI
The 189LMX010M2EC is a 18,000 µF, 10 V aluminum electrolytic capacitor with a 35 mm diameter and 25 mm length, designed for bulk filtering in switching power supplies. It operates from -40°C to +105°C and meets a 5,000-hour load life specification at 105°C with rated voltage and ripple current applied. At 120 Hz and +20°C, it has a dissipation factor of 0.15 and a maximum ESR of 0.0553 Ω, supporting a rated RMS ripple current of 2.43 A. The capacitance tolerance is +20% at 120 Hz, 20°C. Lead style is code 9, with a 25 to 35 mm diameter. No other part-specific ratings are inferred.