Cornell Dubilier Aluminum Electrolytic 189LMH025MZDD

Description
Snap In
Request a Quote
Description
Snap In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 189LMH025MZDD is a snap-in aluminum electrolytic capacitor with a rated voltage of 25 VDC, capacitance of 18,000 µF, and a maximum ESR of 41.45 mΩ at 120 Hz and 20°C. It has dimensions of 30 mm in diameter by 30 mm in length and supports a maximum RMS ripple current of 3.9 A at 105°C. The operating temperature range is up to +105°C for voltages below 250 VDC, and it is rated for 2000 hours of load life under rated conditions. The capacitance tolerance is +20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 189LMH025MZDD is a snap-in aluminum electrolytic capacitor with a rated voltage of 25 VDC, capacitance of 18,000 µF, and a maximum ESR of 41.45 mΩ at 120 Hz and 20°C. It has dimensions of 30 mm in diameter by 30 mm in length and supports a maximum RMS ripple current of 3.9 A at 105°C. The operating temperature range is up to +105°C for voltages below 250 VDC, and it is rated for 2000 hours of load life under rated conditions. The capacitance tolerance is +20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 189LMH025MZDD - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
189LMH025MZDD
Aluminum Electrolytic 189LMH025MZDD
Snap In

Snap In

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 189LMH025MZDD
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101702U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C224U050DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101193U016AC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details