The 189LMB025M2ED is a 25 V aluminum electrolytic capacitor with a capacitance of 18,000 µF, designed for high ripple current applications in switching power supplies. It has a maximum ESR of 41.44 mΩ at 120 Hz and 20°C, and a rated RMS ripple current of 3.9 A at 105°C. The physical dimensions are 35 mm in diameter and 30 mm in length. It operates within a temperature range of -40°C to +105°C, with a load life of 3000 hours at 105°C and rated voltage. The capacitance tolerance is +20% at 120 Hz and 20°C. This part conforms to the LMB series specifications, which include a dissipation factor of 0.15 and a leakage current limit of 3√CV or 5000 µA, whichever is less.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 189LMB025M2ED |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |