The 189LMB010M2DC is a 10 V, 18,000 µF aluminum electrolytic capacitor with a 30 mm diameter and 25 mm height, designed for high ripple current applications. It operates at rated voltage and ripple current up to +105°C with a 3000-hour load life, maintaining capacitance change under 20% and dissipation factor under 200% of maximum specified values. The ESR is 50.65 mΩ at 120 Hz and +20°C, with a rated RMS ripple current of 2.49 A. It meets the surge voltage specification of 13 V and leakage current limit of 3√CV or 5000 µA, whichever is less. The part has straight lead style Code D and uses snap-in mounting. Operating temperature range is -40°C to +105°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 189LMB010M2DC |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |