The 189LMB010M2BF is a snap-in aluminum electrolytic capacitor rated for 10 VDC with a capacitance of 18,000 µF, a maximum ESR of 50.65 mΩ at 120 Hz and +20°C, and a rated ripple current of 2.52 A at 105°C. It measures 22 mm in diameter by 40 mm in height and operates within a temperature range of -40°C to +105°C. The capacitor is designed for a 3,000-hour load life at 105°C with rated voltage and ripple current applied, maintaining capacitance change under 20% and dissipation factor under 200% of the maximum specified value. Capacitance tolerance is +20% at 120 Hz and 20°C. The product is part of the LMB series, extended life, +105°C rated component group.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 189LMB010M2BF |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |