The 189LBA035M2DG is a snap-in aluminum electrolytic capacitor rated for 35VDC, with a capacitance of 18,000 μF, a maximum ESR of 36.84 mΩ, and a maximum RMS ripple current of 5.3 A at 120 Hz and +85°C. It has a diameter of 30 mm and a height of 45 mm. The operating temperature range is -40°C to +85°C, with a load life of 2000 hours at 85°C under rated voltage and ripple current. Capacitance tolerance is +20% at 120 Hz and 20°C, and dissipation factor is 0.15 at 120 Hz. The part meets the specified leakage current and shelf life requirements for aluminum electrolytic capacitors.
Datasheet Summary Powered by GS/AI
The 189LBA035M2DG is a snap-in aluminum electrolytic capacitor rated for 35VDC, with a capacitance of 18,000 μF, a maximum ESR of 36.84 mΩ, and a maximum RMS ripple current of 5.3 A at 120 Hz and +85°C. It has a diameter of 30 mm and a height of 45 mm. The operating temperature range is -40°C to +85°C, with a load life of 2000 hours at 85°C under rated voltage and ripple current. Capacitance tolerance is +20% at 120 Hz and 20°C, and dissipation factor is 0.15 at 120 Hz. The part meets the specified leakage current and shelf life requirements for aluminum electrolytic capacitors.