The 189LBA025M2DE is a snap-in aluminum electrolytic capacitor rated for 25VDC, with a capacitance of 18000μF, a maximum ESR of 41.45mΩ at 120Hz and +20°C, and a ripple current rating of 4.66A at 120Hz and +85°C. It has dimensions of 30mm in diameter and 35mm in length. The operating temperature range is -25°C to +85°C for 25VDC ratings. It meets the load life requirement of 2000 hours at 85°C with rated voltage and ripple current, with capacitance change under 20% and dissipation factor under 200% of the maximum specified value.
Datasheet Summary Powered by GS/AI
The 189LBA025M2DE is a snap-in aluminum electrolytic capacitor rated for 25VDC, with a capacitance of 18000μF, a maximum ESR of 41.45mΩ at 120Hz and +20°C, and a ripple current rating of 4.66A at 120Hz and +85°C. It has dimensions of 30mm in diameter and 35mm in length. The operating temperature range is -25°C to +85°C for 25VDC ratings. It meets the load life requirement of 2000 hours at 85°C with rated voltage and ripple current, with capacitance change under 20% and dissipation factor under 200% of the maximum specified value.