The 189LBA016M2DD is a snap-in aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 18,000 μF, a maximum ESR of 46.05 mΩ, and a ripple current rating of 3.88 A at 120 Hz and 85°C. It has a diameter of 30 mm and a height of 30 mm. The operating temperature range is -40°C to +85°C, with a minimum rating of -25°C to +85°C for higher voltage variants. The capacitor meets a 2000-hour load life specification at 85°C with rated voltage and ripple current applied, maintaining capacitance change within 20% and dissipation factor within 200% of the maximum specified value. Capacitance tolerance is +20% at 120 Hz and 20°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 189LBA016M2DD |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |