The 189LBA016M2CE is a snap-in aluminum electrolytic capacitor with a rated voltage of 16 VDC, a capacitance of 18,000 μF, and a maximum ESR of 46.05 mΩ at 120 Hz and 20°C. It supports a maximum RMS ripple current of 3.98 A at 85°C. The dimensions are 25 mm in diameter and 35 mm in height. The operating temperature range is -40°C to +85°C at rated voltage, with a capacitance tolerance of +20% at 120 Hz and 20°C. Dissipation factor is 0.15 at 120 Hz. Load life is 2,000 hours at 85°C with rated voltage and full ripple current applied. Leakage current and impedance ratios conform to the specified limits for this voltage range.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 189LBA016M2CE |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |