The 189LBA010M2BE is a snap-in aluminum electrolytic capacitor rated for 10 VDC with a capacitance of 18,000 µF, a maximum ESR of 50.66 mΩ at 120 Hz and +20°C, and a ripple current rating of 50.66 A RMS at 120 Hz and +85°C. It measures 22 mm in diameter by 35 mm in length and is rated for operation from -40°C to +85°C. The capacitor has a capacitance tolerance of +20% and meets a 2,000-hour load life specification at 85°C with rated voltage and ripple current applied. Dissipation factor at 120 Hz is 0.32, adjusted for capacitance value. Lead style is Code 9 with diameter 25 to 35 mm.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 189LBA010M2BE |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |