Cornell Dubilier Aluminum Electrolytic 188LBA050M2AC

Description
Snap In
Request a Quote
Description
Snap In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 188LBA050M2AC is a snap-in aluminum electrolytic capacitor rated for 50VDC, with a capacitance of 1800μF, a maximum ESR of 322.36mΩ at 120Hz and 20°C, and a rated RMS ripple current of 1.7A at 85°C. It has a diameter and height of 20mm x 25mm and operates within a temperature range of -40°C to +85°C. The capacitor meets a 2000-hour load life requirement at 85°C with rated voltage and ripple current applied, with capacitance change less than 20% and dissipation factor within 200% of the maximum specified value. Capacitance tolerance is +20% at 120Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 188LBA050M2AC is a snap-in aluminum electrolytic capacitor rated for 50VDC, with a capacitance of 1800μF, a maximum ESR of 322.36mΩ at 120Hz and 20°C, and a rated RMS ripple current of 1.7A at 85°C. It has a diameter and height of 20mm x 25mm and operates within a temperature range of -40°C to +85°C. The capacitor meets a 2000-hour load life requirement at 85°C with rated voltage and ripple current applied, with capacitance change less than 20% and dissipation factor within 200% of the maximum specified value. Capacitance tolerance is +20% at 120Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 188LBA050M2AC - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
188LBA050M2AC
Aluminum Electrolytic 188LBA050M2AC
Snap In

Snap In

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 188LBA050M2AC
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C493U025AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C502U063AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C463U016EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details