The 188FSB360XFJ is an aluminum electrolytic capacitor rated for 360 VDC with a capacitance of 1800 µF, designed for high-voltage photoflash applications. It features a snap-in mounting style with dimensions of 40 mm diameter by 65 mm length. The capacitor has an ESR of 0.1228 Ω at 120 Hz and 20°C, a capacitance tolerance of -10% to +20%, a dissipation factor of 0.1 for capacitances above 600 µF, and operates within a temperature range of -20°C to +55°C. It meets surge voltage ratings up to 390 VDC and supports 5000 flash cycles at rated voltage with minimal parameter drift.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 188FSB360XFJ |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |