Aluminum electrolytic capacitor for photoflash applications with a rated voltage of 330 VDC and a capacitance of 1800 µF, featuring a snap-in mounting style and dimensions of 40 mm in diameter by 65 mm in length. It has a maximum ESR of 0.1228 Ω at 120 Hz and 20°C, operates within a temperature range of -20°C to +55°C, and maintains capacitance change under 10% after 5000 flashes at rated voltage. Dissipation factor is 0.1 for capacitances above 600 µF, and leakage current is specified at 1 × Cap (µF) after 5 minutes at rated voltage. Shelf life stability is qualified at 500 hours at 70°C with no applied voltage.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 188FSB330XGFJ |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -25 to 55 C (-13 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |