The 188FSB330XEK is an aluminum electrolytic capacitor designed for photoflash applications, operating at 330 V DC with a capacitance of 1800 µF and a maximum ESR of 0.1228 ø at 120 Hz and 20°C. It features a snap-in mounting style with dimensions of 35 mm in diameter and 70 mm in length. The capacitor operates within a temperature range of −20°C to +55°C, has a capacitance tolerance of −10% to +20% at 120 Hz and 25°C, and meets specifications for leakage current, dissipation factor, and endurance under repeated flash cycling. The unit is rated for 5000 flashes at rated voltage and demonstrates controlled performance after 500 hours at 70°C with no voltage applied.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 188FSB330XEK |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |