Knowles Ceramic Capacitors 1825Y6K00152KST

Description
1825 6000VDC 1.5NF 10% X7R(2R1)
Request a Quote Datasheet
Description
1825 6000VDC 1.5NF 10% X7R(2R1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1825Y6K00152KSTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1825Y6K00152KSTCT-ND
Ceramic Capacitors 1608-1825Y6K00152KSTCT-ND
1825 6000VDC 1.5NF 10% X7R(2R1)

1825 6000VDC 1.5NF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-1825Y6K00152KSTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1825Y6K00152KSTDKR-ND
Ceramic Capacitors 1608-1825Y6K00152KSTDKR-ND
1825 6000VDC 1.5NF 10% X7R(2R1)

1825 6000VDC 1.5NF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-1825Y6K00152KSTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1825Y6K00152KSTTR-ND
Ceramic Capacitors 1608-1825Y6K00152KSTTR-ND
1825 6000VDC 1.5NF 10% X7R(2R1)

1825 6000VDC 1.5NF 10% X7R(2R1)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1825Y6K00152KSTCT-ND 1608-1825Y6K00152KSTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MOLDED RADIAL CERAMIC CAPACITORS 100V 1200PF 10% - 70186092 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - 0603J0103P30DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers