Knowles Precision Devices Ceramic Capacitors 1825Y2K00391MXT

Description
390pF ±20% 2000V (2kV) Ceramic Capacitor X7R (2R1) 1825 (4564 Metric)
Request a Quote Datasheet
Description
390pF ±20% 2000V (2kV) Ceramic Capacitor X7R (2R1) 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1825Y2K00391MXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1825Y2K00391MXT-ND
Ceramic Capacitors 1825Y2K00391MXT-ND
390pF ±20% 2000V (2kV) Ceramic Capacitor X7R (2R1) 1825 (4564 Metric)

390pF ±20% 2000V (2kV) Ceramic Capacitor X7R (2R1) 1825 (4564 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1825Y2K00391MXT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C224U030DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701044 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details