Knowles Precision Devices Ceramic Capacitors 1825Y1K50561KCT

Description
560pF ±10% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)
Request a Quote Datasheet
Description
560pF ±10% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1825Y1K50561KCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1825Y1K50561KCT-ND
Ceramic Capacitors 1825Y1K50561KCT-ND
560pF ±10% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

560pF ±10% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1825Y1K50561KCT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1825Y1K50561KCT
Ceramic Capacitors 1825Y1K50561KCT
CAP CER 560PF 1.5KV C0G/NP0 1825

CAP CER 560PF 1.5KV C0G/NP0 1825

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1825Y1K50561KCT-ND 1825Y1K50561KCT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 1500 volts 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Paper Film Capacitors - 106PMC250K#P2 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Film Capacitors - 1725757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details