Knowles Precision Devices Ceramic Capacitors 1825Y1000474KXT

Description
CAP CER 0.47UF 100V X7R 1825
Request a Quote Datasheet
Description
CAP CER 0.47UF 100V X7R 1825
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1825Y1000474KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1825Y1000474KXTDKR-ND
Ceramic Capacitors 1608-1825Y1000474KXTDKR-ND
CAP CER 0.47UF 100V X7R 1825

CAP CER 0.47UF 100V X7R 1825

Buy Now Datasheet
Ceramic Capacitors - 1608-1825Y1000474KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1825Y1000474KXTCT-ND
Ceramic Capacitors 1608-1825Y1000474KXTCT-ND
CAP CER 0.47UF 100V X7R 1825

CAP CER 0.47UF 100V X7R 1825

Buy Now Datasheet
Ceramic Capacitors - 1608-1825Y1000474KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1825Y1000474KXTTR-ND
Ceramic Capacitors 1608-1825Y1000474KXTTR-ND
0.47µF ±10% 100V Ceramic Capacitor X7R (2R1) 1825 (4564 Metric)

0.47µF ±10% 100V Ceramic Capacitor X7R (2R1) 1825 (4564 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1825Y1000474KXTDKR-ND 1608-1825Y1000474KXTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 225AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers