Knowles Ceramic Capacitors 1825Y0160124JCT

Description
0.12µF ±5% 16V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)
Request a Quote Datasheet
Description
0.12µF ±5% 16V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1825Y0160124JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1825Y0160124JCT-ND
Ceramic Capacitors 1825Y0160124JCT-ND
0.12µF ±5% 16V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

0.12µF ±5% 16V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1825Y0160124JCT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1200 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0505J250P200BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Capacitor, Ceramic;100pF;Multilayer;Radial;200 V;10%;X7R;0.09In.T;0.19In.L;0.19I - 70186285 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers