Knowles Ceramic Capacitors 1825J2500822GCT

Description
8200pF ±2% 250V Ceramic Capacitor C0G, NP0 (1B) 1825 (4564 Metric)
Request a Quote Datasheet
Description
8200pF ±2% 250V Ceramic Capacitor C0G, NP0 (1B) 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1825J2500822GCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1825J2500822GCT-ND
Ceramic Capacitors 1825J2500822GCT-ND
8200pF ±2% 250V Ceramic Capacitor C0G, NP0 (1B) 1825 (4564 Metric)

8200pF ±2% 250V Ceramic Capacitor C0G, NP0 (1B) 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1825J2500822GCT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1825J2500822GCT
Ceramic Capacitors 1825J2500822GCT
CAP CER 8200PF 250V C0G/NP0 1825

CAP CER 8200PF 250V C0G/NP0 1825

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1825J2500822GCT-ND 1825J2500822GCT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30R104M2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-0603F0250222JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details