Knowles Ceramic Capacitors 1825J1000153GCT

Description
0.015µF ±2% 100V Ceramic Capacitor C0G, NP0 (1B) 1825 (4564 Metric)
Request a Quote Datasheet
Description
0.015µF ±2% 100V Ceramic Capacitor C0G, NP0 (1B) 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1825J1000153GCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1825J1000153GCT-ND
Ceramic Capacitors 1825J1000153GCT-ND
0.015µF ±2% 100V Ceramic Capacitor C0G, NP0 (1B) 1825 (4564 Metric)

0.015µF ±2% 100V Ceramic Capacitor C0G, NP0 (1B) 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1825J1000153GCT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1825J1000153GCT
Ceramic Capacitors 1825J1000153GCT
CAP CER 0.015UF 100V C0G 1825

CAP CER 0.015UF 100V C0G 1825

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1825J1000153GCT-ND 1825J1000153GCT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 380LX122M200K042 - Richardson RFPD
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1200 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701137 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers