Knowles Ceramic Capacitors 1825J0630153JCT

Description
0.015µF ±5% 63V Ceramic Capacitor C0G, NP0 (1B) 1825 (4564 Metric)
Request a Quote Datasheet
Description
0.015µF ±5% 63V Ceramic Capacitor C0G, NP0 (1B) 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1825J0630153JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1825J0630153JCT-ND
Ceramic Capacitors 1825J0630153JCT-ND
0.015µF ±5% 63V Ceramic Capacitor C0G, NP0 (1B) 1825 (4564 Metric)

0.015µF ±5% 63V Ceramic Capacitor C0G, NP0 (1B) 1825 (4564 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1825J0630153JCT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic - 380LX123M016J012 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers