Knowles Precision Devices Ceramic Capacitors 1825J0500563GCR

Description
CAP CER 0.056UF 50V C0G/NP0 1825
Datasheet
Description
CAP CER 0.056UF 50V C0G/NP0 1825
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1825J0500563GCR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1825J0500563GCR
Ceramic Capacitors 1825J0500563GCR
CAP CER 0.056UF 50V C0G/NP0 1825

CAP CER 0.056UF 50V C0G/NP0 1825

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Capacitors
Product Number 1825J0500563GCR
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1248-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers