Knowles Capacitors - Ceramic Capacitors 1825J0250224JCT

Description
Win Source Part Number: 1189586-1825J0250224 JCT Category: Capacitors>Ceramic Capacitors Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 500 Capacitance: 0.22 µF Tolerance: ±5% Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 (1B) Thickness (Max): 0.098" (2.50mm) Mounting Type: Surface Mount, MLCC Package / Case: 1825 (4564 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.177" L x 0.252" W (4.50mm x 6.40mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Knowles Syfer Base Product Number: 1825J
Request a Quote Datasheet
Description
Win Source Part Number: 1189586-1825J0250224 JCT Category: Capacitors>Ceramic Capacitors Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 500 Capacitance: 0.22 µF Tolerance: ±5% Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 (1B) Thickness (Max): 0.098" (2.50mm) Mounting Type: Surface Mount, MLCC Package / Case: 1825 (4564 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.177" L x 0.252" W (4.50mm x 6.40mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Knowles Syfer Base Product Number: 1825J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1189586-1825J0250224JCT - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1189586-1825J0250224JCT
Capacitors - Ceramic Capacitors 1189586-1825J0250224JCT
Win Source Part Number: 1189586-1825J0250224 JCT Category: Capacitors>Ceramic Capacitors Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 500 Capacitance: 0.22 µF Tolerance: ±5% Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 (1B) Thickness (Max): 0.098" (2.50mm) Mounting Type: Surface Mount, MLCC Package / Case: 1825 (4564 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.177" L x 0.252" W (4.50mm x 6.40mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Knowles Syfer Base Product Number: 1825J

Win Source Part Number: 1189586-1825J0250224JCT
Category: Capacitors>Ceramic Capacitors
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 500
Capacitance: 0.22 µF
Tolerance: ±5%
Voltage - Rated: 25V
Temperature Coefficient: C0G, NP0 (1B)
Thickness (Max): 0.098" (2.50mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1825 (4564 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.177" L x 0.252" W (4.50mm x 6.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Knowles Syfer
Base Product Number: 1825J

Buy Now Datasheet
Ceramic Capacitors - 1825J0250224JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1825J0250224JCT-ND
Ceramic Capacitors 1825J0250224JCT-ND
0.22µF ±5% 25V Ceramic Capacitor C0G, NP0 (1B) 1825 (4564 Metric)

0.22µF ±5% 25V Ceramic Capacitor C0G, NP0 (1B) 1825 (4564 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Capacitors Capacitors
Product Number 1189586-1825J0250224JCT 1825J0250224JCT-ND
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/021417 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701106 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details