47pF ±2% 16V Ceramic Capacitor C0G, NP0 (1B) 1825 (4564 Metric)
CAP CER 47PF 16V C0G/NP0 1825
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1825J0160470GCT-ND | 1825J0160470GCT |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Applications | General Purpose | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) |