Knowles Precision Devices Ceramic Capacitors 1812Y5K00122KST

Description
1812 5000VDC 1.2NF 10% X7R(2R1)
Request a Quote Datasheet
Description
1812 5000VDC 1.2NF 10% X7R(2R1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1812Y5K00122KSTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812Y5K00122KSTTR-ND
Ceramic Capacitors 1608-1812Y5K00122KSTTR-ND
1812 5000VDC 1.2NF 10% X7R(2R1)

1812 5000VDC 1.2NF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-1812Y5K00122KSTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812Y5K00122KSTDKR-ND
Ceramic Capacitors 1608-1812Y5K00122KSTDKR-ND
1812 5000VDC 1.2NF 10% X7R(2R1)

1812 5000VDC 1.2NF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-1812Y5K00122KSTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812Y5K00122KSTCT-ND
Ceramic Capacitors 1608-1812Y5K00122KSTCT-ND
1812 5000VDC 1.2NF 10% X7R(2R1)

1812 5000VDC 1.2NF 10% X7R(2R1)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1812Y5K00122KSTTR-ND 1608-1812Y5K00122KSTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 336XMPL025MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0505J250P700BQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminium Capacitors - 1701063 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details